Vishay Intertechnology, Inc. INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER33NK

Description
INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER33NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER33NK
INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER33NK
INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER33NK
Product Name INDUCTOR CER 33NH 0402 33nH 200mA - - Ceramic ¦10% Unshielded 1 Ohm Max 8 @ 100MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Inductance Range 0.0330 microH
DCR 0.8000 ohms
Rated DC Current 300 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details