Vishay Intertechnology, Inc. Fixed Inductors ILC0402ER33NJ

Description
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER33NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER33NJ-ND
Fixed Inductors ILC0402ER33NJ-ND
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ILC0402ER33NJ-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details