Vishay Precision Group Fixed Inductors ILC0402ER2N2S

Description
2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER2N2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER2N2S-ND
Fixed Inductors ILC0402ER2N2S-ND
2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR CER 2.2NH 0402 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 160 mOhm Max 8 @ 100MHz 8.7GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER2N2S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 2.2NH 0402 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 160 mOhm Max 8 @ 100MHz 8.7GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER2N2S
INDUCTOR CER 2.2NH 0402 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 160 mOhm Max 8 @ 100MHz 8.7GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER2N2S
INDUCTOR CER 2.2NH 0402 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 160 mOhm Max 8 @ 100MHz 8.7GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 2.2NH 0402 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 160 mOhm Max 8 @ 100MHz 8.7GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor 2.2Nh 300Ma 0.3Nh 10Ghz; Inductance Vishay - 53K5074 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 2.2Nh 300Ma 0.3Nh 10Ghz; Inductance Vishay
53K5074
Hf Inductor 2.2Nh 300Ma 0.3Nh 10Ghz; Inductance Vishay 53K5074
HF INDUCTOR 2.2NH 300MA 0.3NH 10GHZ; Inductance:2.2nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR 2.2NH 300MA 0.3NH 10GHZ; Inductance:2.2nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0402ER2N2S-ND ILC0402ER2N2S 53K5074
Product Name Fixed Inductors INDUCTOR CER 2.2NH 0402 2.2nH 300mA - - Ceramic ¦0.3nH Unshielded 160 mOhm Max 8 @ 100MHz 8.7GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Hf Inductor 2.2Nh 300Ma 0.3Nh 10Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details