Vishay Intertechnology, Inc. INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER27NK

Description
INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER27NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER27NK
INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER27NK
INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER27NK
Product Name INDUCTOR CER 27NH 0402 27nH 200mA - - Ceramic ¦10% Unshielded 900 mOhm Max 8 @ 100MHz 2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
2 suppliers
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Inductance Range 0.0020 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details