Vishay Intertechnology, Inc. INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER22NK

Description
INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER22NK
INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER22NK
INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER22NK
Product Name INDUCTOR CER 22NH 0402 22nH 200mA - - Ceramic ¦10% Unshielded 800 mOhm Max 8 @ 100MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567673P - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Fixed Inductors - 118-CE0603M-1N4PTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.1500 ohms
View Details