Vishay Precision Group Fixed Inductors ILC0402ER18NJ

Description
18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0402ER18NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0402ER18NJ-ND
Fixed Inductors ILC0402ER18NJ-ND
18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Hf Inductor, 18Nh, 200Ma, 5% 3.1Ghz; Inductance Vishay - 53K5073 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 18Nh, 200Ma, 5% 3.1Ghz; Inductance Vishay
53K5073
Hf Inductor, 18Nh, 200Ma, 5% 3.1Ghz; Inductance Vishay 53K5073
HF INDUCTOR, 18NH, 200MA, 5% 3.1GHZ; Inductance:18nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes

HF INDUCTOR, 18NH, 200MA, 5% 3.1GHZ; Inductance:18nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ILC0402ER18NJ-ND 53K5073
Product Name Fixed Inductors Hf Inductor, 18Nh, 200Ma, 5% 3.1Ghz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data