Vishay Intertechnology, Inc. INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER15NK

Description
INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - ILC0402ER15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
ILC0402ER15NK
INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) ILC0402ER15NK
INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number ILC0402ER15NK
Product Name INDUCTOR CER 15NH 0402 15nH 250mA - - Ceramic ¦10% Unshielded 550 mOhm Max 8 @ 100MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 118-CE0603G-1N7CTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.1900 ohms
View Details