15nH Unshielded Multilayer Inductor 300mA 460mOhm Max 0402 (1005 Metric)
HF INDUCTOR, 15NH, 250MA, 5% 3.5GHZ; Inductance:15nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:250mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ILC-0402 Series; Product Length:1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ILC0402ER15NJ-ND | 53K5072 |
| Product Name | Fixed Inductors | Hf Inductor, 15Nh, 250Ma, 5% 3.5Ghz; Inductance Vishay |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ceramic | |
| Configuration | Fixed |