Vishay Intertechnology, Inc. EMI / RFI Components - ILBB0805RK401V ILBB0805RK401V

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123559-ILBB0805RK40 1V Termination: SMD/SMT Length: 2 mm Tolerance: 25 % Impedance: 400 Ω Height: 900 µm Width: 1.25 mm Categories: EMI / RFI Components DC Resistance (DCR): 300 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123559-ILBB0805RK40 1V Termination: SMD/SMT Length: 2 mm Tolerance: 25 % Impedance: 400 Ω Height: 900 µm Width: 1.25 mm Categories: EMI / RFI Components DC Resistance (DCR): 300 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - ILBB0805RK401V - 1123559-ILBB0805RK401V - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - ILBB0805RK401V
1123559-ILBB0805RK401V
EMI / RFI Components - ILBB0805RK401V 1123559-ILBB0805RK401V
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123559-ILBB0805RK40 1V Termination: SMD/SMT Length: 2 mm Tolerance: 25 % Impedance: 400 Ω Height: 900 µm Width: 1.25 mm Categories: EMI / RFI Components DC Resistance (DCR): 300 mΩ Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123559-ILBB0805RK401V
Termination: SMD/SMT
Length: 2 mm
Tolerance: 25 %
Impedance: 400 Ω
Height: 900 µm
Width: 1.25 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 300 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Max DC Current: 200 mA
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1123559-ILBB0805RK401V
Product Name EMI / RFI Components - ILBB0805RK401V
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details