Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0805ES601V

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0805ES601V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0805ES601V-ND
Ferrite Beads and Chips ILBB0805ES601V-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number ILBB0805ES601V-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0220ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 10uH 2.5MHz 0.18A Inductor and Choke - 71-0603LS-103XJLB - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers