Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0805ER800V

Description
80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILBB0805ER800VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER800VTR-ND
Ferrite Beads and Chips 541-ILBB0805ER800VTR-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER800VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER800VCT-ND
Ferrite Beads and Chips 541-ILBB0805ER800VCT-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER800VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER800VDKR-ND
Ferrite Beads and Chips 541-ILBB0805ER800VDKR-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 541-ILBB0805ER800VTR-ND
Product Name Ferrite Beads and Chips
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176742-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Technology Standard
DCR 7.1 ohms
Rated DC Current 170 milliamps
View Details
2 suppliers