Vishay Precision Group Filters - Ferrite Beads and Chips ILBB0805ER601V

Description
Win Source Part Number: 1369174-ILBB0805ER60 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0805 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369174-ILBB0805ER60 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0805 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369174-ILBB0805ER601V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369174-ILBB0805ER601V
Filters - Ferrite Beads and Chips 1369174-ILBB0805ER601V
Win Source Part Number: 1369174-ILBB0805ER60 1V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0805 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1369174-ILBB0805ER601V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILBB-0805
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet
SMD 200mA Inductor and Choke - 841-ILBB0805ER601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200mA Inductor and Choke
841-ILBB0805ER601V
SMD 200mA Inductor and Choke 841-ILBB0805ER601V
1 Line Ferrite EMI/RFI Filter, 600R Impedance, 200mA, 0805 SMD Product overview: ILBB0805ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER601V can be used for catalog matching and distributor lookup.

1 Line Ferrite EMI/RFI Filter, 600R Impedance, 200mA, 0805 SMD Product overview: ILBB0805ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2297-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2297-2-ND
Ferrite Beads and Chips 541-2297-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2297-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2297-1-ND
Ferrite Beads and Chips 541-2297-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2297-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2297-6-ND
Ferrite Beads and Chips 541-2297-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Vishay - 53K5054 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Vishay
53K5054
Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Vishay 53K5054
FERRITE BEAD, 0.3OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 0805, Full Reel; Ferrite Case Style Vishay - 28X4240 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 0805, Full Reel; Ferrite Case Style Vishay
28X4240
Ferrite Bead, 0.3Ohm, 200Ma, 0805, Full Reel; Ferrite Case Style Vishay 28X4240
FERRITE BEAD, 0.3OHM, 200mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1369174-ILBB0805ER601V 841-ILBB0805ER601V 541-2297-2-ND 53K5054
Product Name Filters - Ferrite Beads and Chips SMD 200mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.3Ohm, 200Ma, 0805; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details