Vishay Precision Group 300mA Inductor and Choke ILBB0805ER600V

Description
1-Line Ferrite Chip Filter, 60R, 300mA, 0805 SMT Product overview: ILBB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Line Ferrite Chip Filter, 60R, 300mA, 0805 SMT Product overview: ILBB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA Inductor and Choke - 841-ILBB0805ER600V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300mA Inductor and Choke
841-ILBB0805ER600V
300mA Inductor and Choke 841-ILBB0805ER600V
1-Line Ferrite Chip Filter, 60R, 300mA, 0805 SMT Product overview: ILBB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER600V can be used for catalog matching and distributor lookup.

1-Line Ferrite Chip Filter, 60R, 300mA, 0805 SMT Product overview: ILBB0805ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER600V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-4365-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4365-6-ND
Ferrite Beads and Chips 541-4365-6-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4365-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4365-2-ND
Ferrite Beads and Chips 541-4365-2-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4365-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4365-1-ND
Ferrite Beads and Chips 541-4365-1-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1123538-ILBB0805ER600V
Filters - Ferrite Beads and Chips 1123538-ILBB0805ER600V
Win Source Part Number: 1123538-ILBB0805ER60 0V Category: Filters>Ferrite Beads and Chips Series: ILBB-0805 Package: Tape & Reel Current Rating (Max): 300mA Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ILBB0805ER600V.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Vishay Dale Other Names: 541-4365-6,541-4365- 1,ILBB0805ER600V-ND, 541-4365-2

Win Source Part Number: 1123538-ILBB0805ER600V
Category: Filters>Ferrite Beads and Chips
Series: ILBB-0805
Package: Tape & Reel
Current Rating (Max): 300mA
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ILBB0805ER600V.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Vishay Dale
Other Names: 541-4365-6,541-4365-1,ILBB0805ER600V-ND,541-4365-2

Buy Now Datasheet
Ferrite Bead, 0.15Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Vishay - 53K5053 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Vishay
53K5053
Ferrite Bead, 0.15Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Vishay 53K5053
FERRITE BEAD, 0.15OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:300mA; Product Range:ILB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 300mA, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:300mA; Product Range:ILB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay - 36AJ9524 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay
36AJ9524
Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay 36AJ9524
FERRITE BEAD, 0.15OHM, 300MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-;RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 300MA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:300mA; Product Range:-; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads Ferrite Beads
Product Number 841-ILBB0805ER600V 541-4365-6-ND 1123538-ILBB0805ER600V 53K5053 36AJ9524
Product Name 300mA Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0.15Ohm, 300Ma, 0805, Full Reel; Ferrite Case Style Vishay Ferrite Bead, 0.15Ohm, 300Ma, 0805; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms 60 ohms
Standards and Certifications RoHS RoHS RoHS
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers