Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0805ER400V

Description
40 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Request a Quote Datasheet
Description
40 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0805ER400V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0805ER400V-ND
Ferrite Beads and Chips ILBB0805ER400V-ND
40 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

40 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 300mA 150mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number ILBB0805ER400V-ND
Product Name Ferrite Beads and Chips
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-16NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0180ANTR-ND - DigiKey
Specs
DCR 0.6500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details