Vishay Intertechnology, Inc. Filters Ferrite Beads and Chips ILBB0805ER202V

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Filters Ferrite Beads and Chips Series: ILBB-0805 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Impedance @ Frequency: 2 kOhms @ 100 MHz Current Rating (Max): 80mA DC Resistance (DCR) (Max): 500mOhm Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Filters Ferrite Beads and Chips Series: ILBB-0805 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Impedance @ Frequency: 2 kOhms @ 100 MHz Current Rating (Max): 80mA DC Resistance (DCR) (Max): 500mOhm Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - ILBB0805ER202V - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
ILBB0805ER202V
Filters Ferrite Beads and Chips ILBB0805ER202V
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Filters Ferrite Beads and Chips Series: ILBB-0805 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Impedance @ Frequency: 2 kOhms @ 100 MHz Current Rating (Max): 80mA DC Resistance (DCR) (Max): 500mOhm Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Filters Ferrite Beads and Chips
Series: ILBB-0805
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Impedance @ Frequency: 2 kOhms @ 100 MHz
Current Rating (Max): 80mA
DC Resistance (DCR) (Max): 500mOhm
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ILBB0805ER202V
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details