Vishay Precision Group Ferrite Beads and Chips ILBB0805ER170V

Description
17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Request a Quote Datasheet
Description
17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILBB0805ER170VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER170VDKR-ND
Ferrite Beads and Chips 541-ILBB0805ER170VDKR-ND
17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER170VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER170VCT-ND
Ferrite Beads and Chips 541-ILBB0805ER170VCT-ND
17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER170VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER170VTR-ND
Ferrite Beads and Chips 541-ILBB0805ER170VTR-ND
17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

17 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm

Buy Now Datasheet
Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay - 53K5048 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay
53K5048
Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay 53K5048
FERRITE BEAD, 0.06OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:17ohm; DC Current Rating:600mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.06OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:17ohm; DC Current Rating:600mA; Product Range:ILBB-0805 Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 541-ILBB0805ER170VDKR-ND 53K5048
Product Name Ferrite Beads and Chips Ferrite Bead, 0.06Ohm, 600Ma, 0805; Ferrite Case Style Vishay
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Impedance 6800 ohms
DCR 1.48 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0120ANCT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details