Vishay Precision Group Ferrite Beads and Chips ILBB0805ER152V

Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILBB0805ER152VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER152VCT-ND
Ferrite Beads and Chips 541-ILBB0805ER152VCT-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER152VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER152VDKR-ND
Ferrite Beads and Chips 541-ILBB0805ER152VDKR-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0805ER152VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0805ER152VTR-ND
Ferrite Beads and Chips 541-ILBB0805ER152VTR-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 100mA 400mOhm

Buy Now Datasheet
SMD 100mA 1.5mH 100MHz Inductor and Choke - 841-ILBB0805ER152V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mA 1.5mH 100MHz Inductor and Choke
841-ILBB0805ER152V
SMD 100mA 1.5mH 100MHz Inductor and Choke 841-ILBB0805ER152V
Ferrite Bead 1.5kR 100mA 0805 SMD 1.5mH 100MHz Product overview: ILBB0805ER152V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 1.5mH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100mA, 1.5mH, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER152V can be used for catalog matching and distributor lookup.

Ferrite Bead 1.5kR 100mA 0805 SMD 1.5mH 100MHz Product overview: ILBB0805ER152V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 1.5mH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100mA, 1.5mH, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0805ER152V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 541-ILBB0805ER152VCT-ND 841-ILBB0805ER152V
Product Name Ferrite Beads and Chips SMD 100mA 1.5mH 100MHz Inductor and Choke
DCR 0.4000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details