Vishay Intertechnology, Inc. Ferrite Beads and Chips - ILBB0805ER121V ILBB0805ER121V

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746194-ILBB0805ER121 V Series: ILBB-0805 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0805 Mounting: SMD Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: ILBB-0805 Categories: Filters Manufacturer Homepage: www.vishay.com Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 150 mOhm Alternative Parts (Cross-Reference): WLBD2012C1U121TB; EBMS201209B121; 436-1121-RC; Introduction Date: April 19, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746194-ILBB0805ER121 V Series: ILBB-0805 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0805 Mounting: SMD Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: ILBB-0805 Categories: Filters Manufacturer Homepage: www.vishay.com Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 150 mOhm Alternative Parts (Cross-Reference): WLBD2012C1U121TB; EBMS201209B121; 436-1121-RC; Introduction Date: April 19, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0805ER121V - ILBB0805ER121V - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ILBB0805ER121V
ILBB0805ER121V
Ferrite Beads and Chips - ILBB0805ER121V ILBB0805ER121V
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746194-ILBB0805ER121 V Series: ILBB-0805 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0805 Mounting: SMD Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz Family Name: ILBB-0805 Categories: Filters Manufacturer Homepage: www.vishay.com Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 150 mOhm Alternative Parts (Cross-Reference): WLBD2012C1U121TB; EBMS201209B121; 436-1121-RC; Introduction Date: April 19, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 746194-ILBB0805ER121V
Series: ILBB-0805
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Mounting: SMD
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
Family Name: ILBB-0805
Categories: Filters
Manufacturer Homepage: www.vishay.com
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 150 mOhm
Alternative Parts (Cross-Reference): WLBD2012C1U121TB; EBMS201209B121; 436-1121-RC;
Introduction Date: April 19, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ILBB0805ER121V
Product Name Ferrite Beads and Chips - ILBB0805ER121V
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details