Vishay Intertechnology, Inc. Ferrite Beads and Chips - ILBB0805ER110V ILBB0805ER110V

Description
Manufacturer: Vishay Win Source Part Number: 1045337-ILBB0805ER11 0V Packaging: Reel - TR Current Rating (Max): 600mA Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 11 Ohm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045337-ILBB0805ER11 0V Packaging: Reel - TR Current Rating (Max): 600mA Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 11 Ohm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0805ER110V - ILBB0805ER110V - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ILBB0805ER110V
ILBB0805ER110V
Ferrite Beads and Chips - ILBB0805ER110V ILBB0805ER110V
Manufacturer: Vishay Win Source Part Number: 1045337-ILBB0805ER11 0V Packaging: Reel - TR Current Rating (Max): 600mA Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 11 Ohm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045337-ILBB0805ER110V
Packaging: Reel - TR
Current Rating (Max): 600mA
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 11 Ohm @ 100MHz
DC Resistance (DCR) (Max): 60 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ILBB0805ER110V
Product Name Ferrite Beads and Chips - ILBB0805ER110V
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details