Vishay Intertechnology, Inc. SMD 100MHz 150mA Inductor and Choke ILBB0603ER800V

Description
Ferrite Bead 80R 100MHz 150mA 0603 SMD Product overview: ILBB0603ER800V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER800V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Bead 80R 100MHz 150mA 0603 SMD Product overview: ILBB0603ER800V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER800V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MHz 150mA Inductor and Choke - 841-ILBB0603ER800V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MHz 150mA Inductor and Choke
841-ILBB0603ER800V
SMD 100MHz 150mA Inductor and Choke 841-ILBB0603ER800V
Ferrite Bead 80R 100MHz 150mA 0603 SMD Product overview: ILBB0603ER800V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER800V can be used for catalog matching and distributor lookup.

Ferrite Bead 80R 100MHz 150mA 0603 SMD Product overview: ILBB0603ER800V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER800V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-ILBB0603ER800VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0603ER800VTR-ND
Ferrite Beads and Chips 541-ILBB0603ER800VTR-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0603ER800VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0603ER800VDKR-ND
Ferrite Beads and Chips 541-ILBB0603ER800VDKR-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0603ER800VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0603ER800VCT-ND
Ferrite Beads and Chips 541-ILBB0603ER800VCT-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 150Ma, 0603, Full Reel; Ferrite Case Style Vishay - 53K5042 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 150Ma, 0603, Full Reel; Ferrite Case Style Vishay
53K5042
Ferrite Bead, 0.2Ohm, 150Ma, 0603, Full Reel; Ferrite Case Style Vishay 53K5042
FERRITE BEAD, 0.2OHM, 150mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:80ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 150mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:80ohm; DC Current Rating:150mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILBB0603ER800V 541-ILBB0603ER800VTR-ND 53K5042
Product Name SMD 100MHz 150mA Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 150Ma, 0603, Full Reel; Ferrite Case Style Vishay
Core Material Ferrite
Inductance Range 80 microH
Inductance Tolerance 25 (+/- %)
Impedance 80 ohms 80 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details