Vishay Precision Group Ferrite Beads and Chips ILBB0603ER680V

Description
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm
Request a Quote Datasheet
Description
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2605-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2605-2-ND
Ferrite Beads and Chips 541-2605-2-ND
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm

68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2605-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2605-1-ND
Ferrite Beads and Chips 541-2605-1-ND
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm

68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2605-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2605-6-ND
Ferrite Beads and Chips 541-2605-6-ND
68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm

68 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 100mOhm

Buy Now Datasheet
Ferrite Bead, 0.1Ohm, 200Ma, 0603; Ferrite Case Style Vishay - 53K5040 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 200Ma, 0603; Ferrite Case Style Vishay
53K5040
Ferrite Bead, 0.1Ohm, 200Ma, 0603; Ferrite Case Style Vishay 53K5040
FERRITE BEAD, 0.1OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:68ohm; DC Current Rating:200mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:68ohm; DC Current Rating:200mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 541-2605-2-ND 53K5040
Product Name Ferrite Beads and Chips Ferrite Bead, 0.1Ohm, 200Ma, 0603; Ferrite Case Style Vishay
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Bead, 0R095, 1.5A, 0402; Ferrite Case Style Te Connectivity - 69AC2402 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.0950 ohms
Rated DC Current 1500 milliamps
View Details
Fixed Inductors - 0603HP-51NXGLW - 1033821-0603HP-51NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers