Vishay Precision Group Ferrite Beads and Chips ILBB0603ER601V

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-4361-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4361-2-ND
Ferrite Beads and Chips 541-4361-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4361-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4361-6-ND
Ferrite Beads and Chips 541-4361-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4361-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4361-1-ND
Ferrite Beads and Chips 541-4361-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 450mOhm

Buy Now Datasheet
SMD 0.1 A Inductor and Choke - 841-ILBB0603ER601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 A Inductor and Choke
841-ILBB0603ER601V
SMD 0.1 A Inductor and Choke 841-ILBB0603ER601V
Data Line Filter, 1 FUNCTIONS, 0.1 A, FERRITE CHIP, SURFACE MOUNT Product overview: ILBB0603ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1 A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER601V can be used for catalog matching and distributor lookup.

Data Line Filter, 1 FUNCTIONS, 0.1 A, FERRITE CHIP, SURFACE MOUNT Product overview: ILBB0603ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1 A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.45Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay - 21K5541 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay
21K5541
Ferrite Bead, 0.45Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay 21K5541
FERRITE BEAD, 0.45OHM, 100mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.45OHM, 100mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0603, 0.1A, 0.45 Ohm Rohs Compliant Vishay - 91AH7645 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.1A, 0.45 Ohm Rohs Compliant Vishay
91AH7645
Ferrite Bead, 0603, 0.1A, 0.45 Ohm Rohs Compliant Vishay 91AH7645
FERRITE BEAD, 0603, 0.1A, 0.45 OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 0.1A, 0.45 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 541-4361-2-ND 841-ILBB0603ER601V 21K5541 91AH7645
Product Name Ferrite Beads and Chips SMD 0.1 A Inductor and Choke Ferrite Bead, 0.45Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay Ferrite Bead, 0603, 0.1A, 0.45 Ohm Rohs Compliant Vishay
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details