60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 400mA 100mOhm
FERRITE BEAD, 0603, 0.4A, 0.1 OHM ROHS COMPLIANT: YES
FERRITE BEAD, 0.1OHM, 400mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:400mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 541-2292-1-ND | 91AH7644 | 28X4238 |
| Product Name | Ferrite Beads and Chips | Ferrite Bead, 0603, 0.4A, 0.1 Ohm Rohs Compliant Vishay | Ferrite Bead, 0.1Ohm, 400Ma, 0603, Full Reel; Ferrite Case Style Vishay |
| DCR | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 400 milliamps | 400 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel |