Vishay Precision Group Filters - Ferrite Beads and Chips ILBB0603ER300V

Description
Win Source Part Number: 1369035-ILBB0603ER30 0V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 90mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369035-ILBB0603ER30 0V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369035-ILBB0603ER300V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369035-ILBB0603ER300V
Filters - Ferrite Beads and Chips 1369035-ILBB0603ER300V
Win Source Part Number: 1369035-ILBB0603ER30 0V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 90mOhm

Win Source Part Number: 1369035-ILBB0603ER300V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILBB-0603
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2604-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2604-2-ND
Ferrite Beads and Chips 541-2604-2-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 90mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2604-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2604-6-ND
Ferrite Beads and Chips 541-2604-6-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 90mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2604-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2604-1-ND
Ferrite Beads and Chips 541-2604-1-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 90mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 90mOhm

Buy Now Datasheet
SMD 500mA Inductor and Choke - 841-ILBB0603ER300V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500mA Inductor and Choke
841-ILBB0603ER300V
SMD 500mA Inductor and Choke 841-ILBB0603ER300V
1 Line Ferrite Chip Filter, 30R, 500mA, 0603 SMD Product overview: ILBB0603ER300V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER300V can be used for catalog matching and distributor lookup.

1 Line Ferrite Chip Filter, 30R, 500mA, 0603 SMD Product overview: ILBB0603ER300V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER300V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.09Ohm, 0.5A, 0603; Ferrite Case Style Vishay - 37AC0595 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 0.5A, 0603; Ferrite Case Style Vishay
37AC0595
Ferrite Bead, 0.09Ohm, 0.5A, 0603; Ferrite Case Style Vishay 37AC0595
FERRITE BEAD, 0.09OHM, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:500mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 0.09OHM, 0.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:500mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369035-ILBB0603ER300V 541-2604-2-ND 841-ILBB0603ER300V 37AC0595
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips SMD 500mA Inductor and Choke Ferrite Bead, 0.09Ohm, 0.5A, 0603; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
DCR 0.0900 ohms 0.0900 ohms 0.0900 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC2AY0060ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers