Vishay Precision Group Ferrite Beads and Chips ILBB0603ER202V

Description
2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm
Request a Quote Datasheet
Description
2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-4360-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4360-6-ND
Ferrite Beads and Chips 541-4360-6-ND
2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm

2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4360-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4360-1-ND
Ferrite Beads and Chips 541-4360-1-ND
2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm

2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4360-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4360-2-ND
Ferrite Beads and Chips 541-4360-2-ND
2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm

2 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 800mOhm

Buy Now Datasheet
SMD 50mA Inductor and Choke - 841-ILBB0603ER202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mA Inductor and Choke
841-ILBB0603ER202V
SMD 50mA Inductor and Choke 841-ILBB0603ER202V
Ferrite Chip Filter, 2kR Impedance, 50mA, 1 Line, 0603 SMD Product overview: ILBB0603ER202V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER202V can be used for catalog matching and distributor lookup.

Ferrite Chip Filter, 2kR Impedance, 50mA, 1 Line, 0603 SMD Product overview: ILBB0603ER202V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER202V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.8Ohm, 50Ma, 0603; Ferrite Case Style Vishay - 53K5032 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 50Ma, 0603; Ferrite Case Style Vishay
53K5032
Ferrite Bead, 0.8Ohm, 50Ma, 0603; Ferrite Case Style Vishay 53K5032
FERRITE BEAD, 0.8OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2kohm; DC Current Rating:50mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:2kohm; DC Current Rating:50mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-4360-6-ND 841-ILBB0603ER202V 53K5032
Product Name Ferrite Beads and Chips SMD 50mA Inductor and Choke Ferrite Bead, 0.8Ohm, 50Ma, 0603; Ferrite Case Style Vishay
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 50 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details