Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0603ER181V

Description
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0603ER181V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0603ER181V-ND
Ferrite Beads and Chips ILBB0603ER181V-ND
180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

180 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 150mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number ILBB0603ER181V-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.5300 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176742-1 - TE Connectivity
Specs
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers