Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0603ER152V

Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0603ER152V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0603ER152V-ND
Ferrite Beads and Chips ILBB0603ER152V-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 50mA 700mOhm

Buy Now Datasheet
Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Vishay - 53K5031 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Vishay
53K5031
Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Vishay 53K5031
FERRITE BEAD, 0.7OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:50mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.7OHM, 50mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1.5kohm; DC Current Rating:50mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.7ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number ILBB0603ER152V-ND 53K5031
Product Name Ferrite Beads and Chips Ferrite Bead, 0.7Ohm, 50Ma, 0603; Ferrite Case Style Vishay
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 50 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Impedance 506 ohms
DCR 0.5700 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers