Vishay Precision Group SMD 1mH 100mA Inductor and Choke ILBB0603ER102V

Description
1-Line Ferrite EMI/RFI Filter, 1mH, 100mA, 1kR, 0603 SMD Product overview: ILBB0603ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 100mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Line Ferrite EMI/RFI Filter, 1mH, 100mA, 1kR, 0603 SMD Product overview: ILBB0603ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 100mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1mH 100mA Inductor and Choke - 841-ILBB0603ER102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1mH 100mA Inductor and Choke
841-ILBB0603ER102V
SMD 1mH 100mA Inductor and Choke 841-ILBB0603ER102V
1-Line Ferrite EMI/RFI Filter, 1mH, 100mA, 1kR, 0603 SMD Product overview: ILBB0603ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 100mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER102V can be used for catalog matching and distributor lookup.

1-Line Ferrite EMI/RFI Filter, 1mH, 100mA, 1kR, 0603 SMD Product overview: ILBB0603ER102V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1mH, 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1mH, 100mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2289-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2289-6-ND
Ferrite Beads and Chips 541-2289-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2289-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2289-1-ND
Ferrite Beads and Chips 541-2289-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2289-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2289-2-ND
Ferrite Beads and Chips 541-2289-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369216-ILBB0603ER102V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369216-ILBB0603ER102V
Filters - Ferrite Beads and Chips 1369216-ILBB0603ER102V
Win Source Part Number: 1369216-ILBB0603ER10 2V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILBB-0603 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 600mOhm

Win Source Part Number: 1369216-ILBB0603ER102V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILBB-0603
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 600mOhm

Buy Now Datasheet
Ferrite Bead, 0.6Ohm, 100Ma, 0603; Ferrite Case Style Vishay - 53K5028 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6Ohm, 100Ma, 0603; Ferrite Case Style Vishay
53K5028
Ferrite Bead, 0.6Ohm, 100Ma, 0603; Ferrite Case Style Vishay 53K5028
FERRITE BEAD, 0.6OHM, 100mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.6OHM, 100mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.6Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay - 28X4237 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.6Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay
28X4237
Ferrite Bead, 0.6Ohm, 100Ma, 0603, Full Reel; Ferrite Case Style Vishay 28X4237
FERRITE BEAD, 0.6OHM, 100mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.6OHM, 100mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number 841-ILBB0603ER102V 541-2289-6-ND 1369216-ILBB0603ER102V 53K5028
Product Name SMD 1mH 100mA Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0.6Ohm, 100Ma, 0603; Ferrite Case Style Vishay
Core Material Ferrite Ferrite
Inductance Range 1000 microH
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details