Vishay Precision Group Ferrite Beads and Chips ILBB0603ER100V

Description
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-4359-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4359-1-ND
Ferrite Beads and Chips 541-4359-1-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4359-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4359-2-ND
Ferrite Beads and Chips 541-4359-2-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-4359-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-4359-6-ND
Ferrite Beads and Chips 541-4359-6-ND
10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 500mA 50mOhm

Buy Now Datasheet
SMD 10uH 0.5A Inductor and Choke - 841-ILBB0603ER100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 0.5A Inductor and Choke
841-ILBB0603ER100V
SMD 10uH 0.5A Inductor and Choke 841-ILBB0603ER100V
10uH 0.5A Ferrite Chip EMI Filter, 1 Line, 0603 SMD Product overview: ILBB0603ER100V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER100V can be used for catalog matching and distributor lookup.

10uH 0.5A Ferrite Chip EMI Filter, 1 Line, 0603 SMD Product overview: ILBB0603ER100V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0603ER100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 500Ma, 0603; Ferrite Case Style Vishay - 40Y2458 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 500Ma, 0603; Ferrite Case Style Vishay
40Y2458
Ferrite Bead, 0.05Ohm, 500Ma, 0603; Ferrite Case Style Vishay 40Y2458
FERRITE BEAD, 0.05OHM, 500MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:500mA; Product Range:ILB Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 500MA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:500mA; Product Range:ILB Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-4359-1-ND 841-ILBB0603ER100V 40Y2458
Product Name Ferrite Beads and Chips SMD 10uH 0.5A Inductor and Choke Ferrite Bead, 0.05Ohm, 500Ma, 0603; Ferrite Case Style Vishay
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers