Vishay Precision Group Ferrite Bead, 0.45Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay ILBB0402RK121V

Description
FERRITE BEAD, 0.45OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1mmRoHS Compliant: No
Datasheet
Description
FERRITE BEAD, 0.45OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1mmRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.45Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay - 01H7190 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.45Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
01H7190
Ferrite Bead, 0.45Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay 01H7190
FERRITE BEAD, 0.45OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1mmRoHS Compliant: No

FERRITE BEAD, 0.45OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:1mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 01H7190
Product Name Ferrite Bead, 0.45Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-301 0402DF-301XJRW - Coilcraft, Inc.
Specs
Impedance 1983 ohms
DCR 0.3400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176747-0 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers