Vishay Precision Group Ferrite Beads and Chips ILBB0402ER700V

Description
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0402ER700V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0402ER700V-ND
Ferrite Beads and Chips ILBB0402ER700V-ND
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 0.3Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay - 53K5026 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
53K5026
Ferrite Bead, 0.3Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay 53K5026
FERRITE BEAD, 0.3OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:70ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:70ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number ILBB0402ER700V-ND 53K5026
Product Name Ferrite Beads and Chips Ferrite Bead, 0.3Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-7 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.18uH 100MHz 0.24A Inductor and Choke - 71-0603CS-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers