Vishay Precision Group Ferrite Beads and Chips ILBB0402ER601V

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-ILBB0402ER601VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0402ER601VTR-ND
Ferrite Beads and Chips 541-ILBB0402ER601VTR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0402ER601VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0402ER601VCT-ND
Ferrite Beads and Chips 541-ILBB0402ER601VCT-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0402ER601VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0402ER601VDKR-ND
Ferrite Beads and Chips 541-ILBB0402ER601VDKR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 1Ohm

Buy Now Datasheet
SMD 0.2 A Inductor and Choke - 841-ILBB0402ER601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 A Inductor and Choke
841-ILBB0402ER601V
SMD 0.2 A Inductor and Choke 841-ILBB0402ER601V
Data Line Filter, 1 FUNCTIONS, 0.2 A, FERRITE BEAD, SURFACE MOUNT Product overview: ILBB0402ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2 A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER601V can be used for catalog matching and distributor lookup.

Data Line Filter, 1 FUNCTIONS, 0.2 A, FERRITE BEAD, SURFACE MOUNT Product overview: ILBB0402ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.2 A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Vishay - 53K5025 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Vishay
53K5025
Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Vishay 53K5025
FERRITE BEAD, 1OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILBB-0402 Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 1OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILBB-0402 Series; DC Resistance Max:1ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 541-ILBB0402ER601VTR-ND 841-ILBB0402ER601V 53K5025
Product Name Ferrite Beads and Chips SMD 0.2 A Inductor and Choke Ferrite Bead, 1Ohm, 200Ma, 0402; Ferrite Case Style Vishay
DCR 1 ohms 1 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers