Vishay Precision Group 60Ohm 100MHz 0.3A Inductor and Choke ILBB0402ER600V

Description
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.3A 0.3Ohm DCR 0402 T/R Product overview: ILBB0402ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.3A 0.3Ohm DCR 0402 T/R Product overview: ILBB0402ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER600V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60Ohm 100MHz 0.3A Inductor and Choke - 841-ILBB0402ER600V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60Ohm 100MHz 0.3A Inductor and Choke
841-ILBB0402ER600V
60Ohm 100MHz 0.3A Inductor and Choke 841-ILBB0402ER600V
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.3A 0.3Ohm DCR 0402 T/R Product overview: ILBB0402ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER600V can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.3A 0.3Ohm DCR 0402 T/R Product overview: ILBB0402ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER600V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-ILBB0402ER600VDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0402ER600VDKR-ND
Ferrite Beads and Chips 541-ILBB0402ER600VDKR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0402ER600VTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0402ER600VTR-ND
Ferrite Beads and Chips 541-ILBB0402ER600VTR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-ILBB0402ER600VCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-ILBB0402ER600VCT-ND
Ferrite Beads and Chips 541-ILBB0402ER600VCT-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 60Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay - 53K5024 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
53K5024
Ferrite Bead, 60Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay 53K5024
FERRITE BEAD, 60OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:60ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 60OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:60ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-ILBB0402ER600V 541-ILBB0402ER600VDKR-ND 53K5024
Product Name 60Ohm 100MHz 0.3A Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 60Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
Inductance Range 60 microH
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers