Vishay Precision Group Ferrite Beads and Chips ILBB0402ER301V

Description
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0402ER301V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0402ER301V-ND
Ferrite Beads and Chips ILBB0402ER301V-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Vishay - 53K5022 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Vishay
53K5022
Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Vishay 53K5022
FERRITE BEAD, 0.8OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:200mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200mA, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:200mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number ILBB0402ER301V-ND 53K5022
Product Name Ferrite Beads and Chips Ferrite Bead, 0.8Ohm, 200Ma, 0402; Ferrite Case Style Vishay
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-7 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603LS-102XGLB - 989175-0603LS-102XGLB - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.8100 ohms
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers