Vishay Intertechnology, Inc. Ferrite Beads and Chips ILBB0402ER300V

Description
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILBB0402ER300V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILBB0402ER300V-ND
Ferrite Beads and Chips ILBB0402ER300V-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay - 53K5021 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
53K5021
Ferrite Bead, 0.2Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay 53K5021
FERRITE BEAD, 0.2OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:30ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 300mA, 0402, FULL REEL; Ferrite Case Style:0402 [1005 Metric]; Impedance:30ohm; DC Current Rating:300mA; Product Range:ILBB-0402 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number ILBB0402ER300V-ND 53K5021
Product Name Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 300Ma, 0402, Full Reel; Ferrite Case Style Vishay
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0080ANCT-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.015uH 250MHz 0.7A Inductor and Choke - 71-0603CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers