240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 700mOhm
240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 700mOhm
240 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 700mOhm
Ferrite Bead 0402 240R 25% 100MHz 0.2A SMD Product overview: ILBB0402ER241V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILBB0402ER241V can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 541-ILBB0402ER241VTR-ND | 841-ILBB0402ER241V |
| Product Name | Ferrite Beads and Chips | SMD 100MHz 0.2A Inductor and Choke |
| DCR | 0.7000 ohms | |
| Rated DC Current | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |