Vishay Precision Group Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay ILB1206ER601V.

Description
FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
Description
FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay - 27AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay
27AC6647
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay 27AC6647
FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 27AC6647
Product Name Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1HY0100ANTR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details