Vishay Precision Group Ferrite Beads and Chips ILB1206ER601V

Description
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2287-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2287-2-ND
Ferrite Beads and Chips 541-2287-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2287-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2287-6-ND
Ferrite Beads and Chips 541-2287-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2287-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2287-1-ND
Ferrite Beads and Chips 541-2287-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet
600uH 200mA Inductor and Choke - 841-ILB1206ER601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600uH 200mA Inductor and Choke
841-ILB1206ER601V
600uH 200mA Inductor and Choke 841-ILB1206ER601V
1 Line Ferrite Chip Filter, 600uH, 200mA, 1206 SMT Product overview: ILB1206ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600uH, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600uH, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER601V can be used for catalog matching and distributor lookup.

1 Line Ferrite Chip Filter, 600uH, 200mA, 1206 SMT Product overview: ILB1206ER601V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600uH, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600uH, 200mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 1206; Ferrite Case Style Vishay - 31AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 1206; Ferrite Case Style Vishay
31AC6516
Ferrite Bead, 0.3Ohm, 200Ma, 1206; Ferrite Case Style Vishay 31AC6516
FERRITE BEAD, 0.3OHM, 200MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay - 28X4243 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay
28X4243
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay 28X4243
FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:ILB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 541-2287-2-ND 841-ILB1206ER601V 31AC6516 28X4243
Product Name Ferrite Beads and Chips 600uH 200mA Inductor and Choke Ferrite Bead, 0.3Ohm, 200Ma, 1206; Ferrite Case Style Vishay Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details