1 Line Ferrite Chip Filter, 600mA, 60 Ohm, 1206 SMT Product overview: ILB1206ER600V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 60 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600mA, 60 Ohm, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER600V can be used for catalog matching and distributor lookup.
60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-ILB1206ER600V | 541-2602-2-ND |
| Product Name | 600mA 60 Ohm Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 60 ohms | |
| Standards and Certifications | RoHS |