Vishay Precision Group Ferrite Beads and Chips ILB1206ER501V

Description
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm
Request a Quote Datasheet
Description
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 541-2286-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2286-6-ND
Ferrite Beads and Chips 541-2286-6-ND
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2286-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2286-1-ND
Ferrite Beads and Chips 541-2286-1-ND
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2286-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2286-2-ND
Ferrite Beads and Chips 541-2286-2-ND
500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay - 53K5063 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay
53K5063
Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay 53K5063
FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:200mA; Product Range:ILB-1206 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 200mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:500ohm; DC Current Rating:200mA; Product Range:ILB-1206 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 541-2286-6-ND 53K5063
Product Name Ferrite Beads and Chips Ferrite Bead, 0.3Ohm, 200Ma, 1206, Full Reel; Ferrite Case Style Vishay
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176745-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-531 0402DF-531XJRW - Coilcraft, Inc.
Specs
Impedance 4207 ohms
DCR 0.7150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers