1 Line Ferrite Chip Filter, 300mA, 300R Impedance, 1206 SMT Product overview: ILB1206ER301V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER301V can be used for catalog matching and distributor lookup.
300 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm
300 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm
300 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 300mA 300mOhm
FERRITE BEAD, 0.3OHM, 300mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:300ohm; DC Current Rating:300mA; Product Range:ILB-1206 Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-ILB1206ER301V | 541-2283-6-ND | 53K5060 |
| Product Name | 300mA Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.3Ohm, 300Ma, 1206; Ferrite Case Style Vishay |
| Core Material | Ferrite | ||
| Inductance Range | 300 microH | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 300 ohms | 300 ohms | |
| Standards and Certifications | RoHS | RoHS |