Manufacturer: Vishay
Win Source Part Number: 1045336-ILB1206ER260
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 26 Ohm @ 100MHz
DC Resistance (DCR) (Max): 50 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | ILB1206ER260V |
| Product Name | Ferrite Beads and Chips - ILB1206ER260V |