Win Source Part Number: 1369172-ILB1206ER202
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILB-1206
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 2 kOhms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 500mOhm
2 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm
2 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm
2 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm
1206 Ferrite Chip Filter, 1 Line, 2kΩ Impedance, 100mA, SMT Product overview: ILB1206ER202V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100mA, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER202V can be used for catalog matching and distributor lookup.
FERRITE BEAD, 2KOHM, 0.1A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:2kohm; DC Current Rating:100mA; Product Range:ILB-1206 Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
FERRITE BEAD, 2KOHM, 0.1A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:-; DC Current Rating:100mA; Product Range:ILB-1206 Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1369172-ILB1206ER202V | 541-ILB1206ER202VDKR-ND | 841-ILB1206ER202V | 56AC1061 | 35M5620 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 100mA Inductor and Choke | Ferrite Bead, 2Kohm, 0.1A, 1206; Ferrite Case Style Vishay | Ferrite Bead, 2Kohm, 0.1A, 1206; Ferrite Case Style Vishay |
| Core Material | Ferrite | Ferrite | |||
| DCR | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Rated DC Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Impedance | 2000 ohms | 2000 ohms | 2000 ohms |