Vishay Intertechnology, Inc. Ferrite Beads and Chips ILB1206ER152V

Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm
Request a Quote Datasheet
Description
1.5 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ILB1206ER152V-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ILB1206ER152V-ND
Ferrite Beads and Chips ILB1206ER152V-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 100mA 500mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number ILB1206ER152V-ND
Product Name Ferrite Beads and Chips
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2176486-3 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.2500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers