Vishay Precision Group Filters - Ferrite Beads and Chips ILB1206ER121V

Description
Win Source Part Number: 1369213-ILB1206ER121 V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILB-1206 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369213-ILB1206ER121 V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILB-1206 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369213-ILB1206ER121V - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369213-ILB1206ER121V
Filters - Ferrite Beads and Chips 1369213-ILB1206ER121V
Win Source Part Number: 1369213-ILB1206ER121 V Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: ILB-1206 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1369213-ILB1206ER121V
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: ILB-1206
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 400mA
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
SMD 400mA 100MHz Inductor and Choke - 841-ILB1206ER121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400mA 100MHz Inductor and Choke
841-ILB1206ER121V
SMD 400mA 100MHz Inductor and Choke 841-ILB1206ER121V
1206 Ferrite Chip Filter, 120R Impedance, 400mA, 100MHz, SMD Product overview: ILB1206ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER121V can be used for catalog matching and distributor lookup.

1206 Ferrite Chip Filter, 120R Impedance, 400mA, 100MHz, SMD Product overview: ILB1206ER121V from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ILB1206ER121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 541-2601-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2601-6-ND
Ferrite Beads and Chips 541-2601-6-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 400mA 200mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 400mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2601-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2601-1-ND
Ferrite Beads and Chips 541-2601-1-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 400mA 200mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 400mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 541-2601-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
541-2601-2-ND
Ferrite Beads and Chips 541-2601-2-ND
120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 400mA 200mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 400mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 400Ma, 1206; Ferrite Case Style Vishay - 53K5056 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 400Ma, 1206; Ferrite Case Style Vishay
53K5056
Ferrite Bead, 0.2Ohm, 400Ma, 1206; Ferrite Case Style Vishay 53K5056
FERRITE BEAD, 0.2OHM, 400mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:400mA; Product Range:ILB-1206 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 400mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:400mA; Product Range:ILB-1206 Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
ILB1206ER121V
Bead/Filter/EMI Optimization >> Ferrite Beads ILB1206ER121V
200mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

200mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1369213-ILB1206ER121V 841-ILB1206ER121V 541-2601-6-ND 53K5056 ILB1206ER121V
Product Name Filters - Ferrite Beads and Chips SMD 400mA 100MHz Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 400Ma, 1206; Ferrite Case Style Vishay Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details