Vishay Intertechnology, Inc. 5300V DIP Bipolar Transistor IL766B-2

Description
AC Input-Darlington Output Optocoupler, 1-Element, 5300V Isolation, PLASTIC, DIP-6 Product overview: IL766B-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL766B-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC Input-Darlington Output Optocoupler, 1-Element, 5300V Isolation, PLASTIC, DIP-6 Product overview: IL766B-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL766B-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5300V DIP Bipolar Transistor
903-IL766B-2
5300V DIP Bipolar Transistor 903-IL766B-2
AC Input-Darlington Output Optocoupler, 1-Element, 5300V Isolation, PLASTIC, DIP-6 Product overview: IL766B-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL766B-2 can be used for catalog matching and distributor lookup.

AC Input-Darlington Output Optocoupler, 1-Element, 5300V Isolation, PLASTIC, DIP-6 Product overview: IL766B-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL766B-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - IL766B-2 - 1185451-IL766B-2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL766B-2
1185451-IL766B-2
Optoisolators - Transistor, Photovoltaic Output - IL766B-2 1185451-IL766B-2
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185451-IL766B-2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200μs, Family Name: IL766B Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Output Voltage MAX: 60V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 900% @ 500μA Vce Saturation (Maximum): 1V Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185451-IL766B-2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 200μs,
Family Name: IL766B
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 60V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 900% @ 500μA
Vce Saturation (Maximum): 1V
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-IL766B-2 1185451-IL766B-2
Product Name 5300V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - IL766B-2
PD 250 milliwatts
Unlock Full Specs
to access all available technical data