Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - IL755-2X007T IL755-2X007T

Description
Manufacturer: Vishay Win Source Part Number: 921141-IL755-2X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: IL755 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.40.8000 Other Part Number: IL755-2X007TTR, IL755-2X007TDKR, IL755-2X007TCT, IL755-2X007T-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921141-IL755-2X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: IL755 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.40.8000 Other Part Number: IL755-2X007TTR, IL755-2X007TDKR, IL755-2X007TCT, IL755-2X007T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL755-2X007T - 921141-IL755-2X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL755-2X007T
921141-IL755-2X007T
Optoisolators - Transistor, Photovoltaic Output - IL755-2X007T 921141-IL755-2X007T
Manufacturer: Vishay Win Source Part Number: 921141-IL755-2X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: IL755 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.40.8000 Other Part Number: IL755-2X007TTR, IL755-2X007TDKR, IL755-2X007TCT, IL755-2X007T-ND

Manufacturer: Vishay
Win Source Part Number: 921141-IL755-2X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington with Base Output 5300Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: IL755
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.40.8000
Other Part Number: IL755-2X007TTR, IL755-2X007TDKR, IL755-2X007TCT, IL755-2X007T-ND

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
903-IL755-2X007T
SMD Bipolar Transistor 903-IL755-2X007T
Optocoupler AC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: IL755-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL755-2X007T can be used for catalog matching and distributor lookup.

Optocoupler AC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: IL755-2X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IL755-2X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 921141-IL755-2X007T 903-IL755-2X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - IL755-2X007T SMD Bipolar Transistor
Package Type SOT3; 6-SMD
Unlock Full Specs
to access all available technical data