Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064906-IL440-4X009
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Power Dissipation: 330 mW
Forward Current: 60 mA
Number of Pins: 6
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): IL440-4X009IL440-4-X
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064906-IL440-4X009 |
| Product Name | OEM Parts - OEM Parts (F - I) - IL440-4X009 |