Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185439-IL440-4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: BSI, CSA, cUR, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.25V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 1mA (Typ)
Family Name: IL440
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 50V/μs (Typ)
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3021; EL3022; EL3023;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1185439-IL440-4 |
| Product Name | Optoisolators - Triac, SCR Output - IL440-4 |
| Package Type | DIP; 6-DIP (0.300", 7.62mm) |