Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - IL440-3X009 IL440-3X009

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064904-IL440-3X009 Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Power Dissipation: 330 mW Forward Current: 60 mA Number of Pins: 6 Output Current: 100 mA Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IL440-3X009IL440-3-X 009; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064904-IL440-3X009 Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Power Dissipation: 330 mW Forward Current: 60 mA Number of Pins: 6 Output Current: 100 mA Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IL440-3X009IL440-3-X 009; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IL440-3X009 - 1064904-IL440-3X009 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IL440-3X009
1064904-IL440-3X009
OEM Parts - OEM Parts (F - I) - IL440-3X009 1064904-IL440-3X009
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064904-IL440-3X009 Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Power Dissipation: 330 mW Forward Current: 60 mA Number of Pins: 6 Output Current: 100 mA Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IL440-3X009IL440-3-X 009; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064904-IL440-3X009
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Power Dissipation: 330 mW
Forward Current: 60 mA
Number of Pins: 6
Output Current: 100 mA
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IL440-3X009IL440-3-X009;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064904-IL440-3X009
Product Name OEM Parts - OEM Parts (F - I) - IL440-3X009
Unlock Full Specs
to access all available technical data